LG 32LN570R, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, Smart TV, Black
LG 32LN570R. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 100. Product colour: Black