LG logo

LG 2ML77 Split system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11007
Info modified on:
12 Dec 2024, 14:16:40
Short summary description LG 2ML77 Split system White:

LG 2ML77, Split system, White, Cooling, Fan, Heating, Ventilating, 4100 W, 4700 W, R410A

Long summary description LG 2ML77 Split system White:

LG 2ML77. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Fan, Heating, Ventilating. Energy efficiency class (heating) (Average heating season): A. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 36 dB, Indoor unit width: 75,6 cm. Outdoor unit noise level: 49 dB, Outdoor unit width: 54,5 cm, Outdoor unit depth: 28,8 cm. Energy efficiency class (cooling) (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.