LG 29EA73-P, 73,7 cm (29"), 2560 x 1080 pixels, LED, LED, 5 ms, Black
LG 29EA73-P. Display diagonal: 73,7 cm (29"), Display resolution: 2560 x 1080 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black