LG logo

LG 27CN650N-6A All-in-One PC/workstation Intel® Celeron® J4105 68,6 cm (27") 1920 x 1080 pixels 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 6 (802.11ax) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58398
Info modified on:
30 Dec 2024, 17:23:54
Short summary description LG 27CN650N-6A All-in-One PC/workstation Intel® Celeron® J4105 68,6 cm (27") 1920 x 1080 pixels 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 6 (802.11ax) Black:

LG 27CN650N-6A, 68,6 cm (27"), Full HD, Intel® Celeron®, 4 GB, 16 GB, Black

Long summary description LG 27CN650N-6A All-in-One PC/workstation Intel® Celeron® J4105 68,6 cm (27") 1920 x 1080 pixels 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 6 (802.11ax) Black:

LG 27CN650N-6A. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor type: Intel® Celeron®, Processor frequency: 2,5 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.