LG logo

LG Z series 14ZD950-GX5BK laptop Intel® Core™ i5 i5-5200U 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20070
Info modified on:
01 Feb 2025, 04:47:57
Short summary description LG Z series 14ZD950-GX5BK laptop Intel® Core™ i5 i5-5200U 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Black:

LG Z series 14ZD950-GX5BK, Intel® Core™ i5, 2,2 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description LG Z series 14ZD950-GX5BK laptop Intel® Core™ i5 i5-5200U 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Black:

LG Z series 14ZD950-GX5BK. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Product colour: Black. Weight: 980 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.