LG logo

LG Gram 14Z90P-G Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Windows 10 Home Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17376
Info modified on:
29 Jun 2022, 09:29:15
Short summary description LG Gram 14Z90P-G Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Windows 10 Home Silver:

LG Gram 14Z90P-G, Intel® Core™ i5, 35,6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description LG Gram 14Z90P-G Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Windows 10 Home Silver:

LG Gram 14Z90P-G. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-1135G7. Display diagonal: 35,6 cm (14"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system software: Windows 10 Home. Product colour: Silver. Weight: 999 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.