LG logo

LG Optimus G E975 11,9 cm (4.7") Android 4.1.2 4G 2 GB 32 GB 2100 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12525
Info modified on:
01 Nov 2022, 09:08:19
Short summary description LG Optimus G E975 11,9 cm (4.7") Android 4.1.2 4G 2 GB 32 GB 2100 mAh Black:

LG Optimus G E975, 11,9 cm (4.7"), 2 GB, 32 GB, 13 MP, Android 4.1.2, Black

Long summary description LG Optimus G E975 11,9 cm (4.7") Android 4.1.2 4G 2 GB 32 GB 2100 mAh Black:

LG Optimus G E975. Display diagonal: 11,9 cm (4.7"), Display resolution: 1280 x 768 pixels. Processor frequency: 1,5 GHz, Processor type: Qualcomm Snapdragon, Processor: S4. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system software: Android 4.1.2. Battery capacity: 2100 mAh. Product colour: Black. Weight: 145 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.