Lenovo Tab P11 (2nd Gen), 29,2 cm (11.5"), 2000 x 1200 pixels, 128 GB, 6 GB, Android 12, Grey
Lenovo Tab P11 (2nd Gen). Display diagonal: 29,2 cm (11.5"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 128 GB. Processor type: Mediatek, Processor: Helio G99. Internal memory: 6 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 520 g. Operating system software: Android 12. Product colour: Grey