Lenovo Tab 10 , 25,6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android 6.0, Black
Lenovo Tab 10 . Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,3 GHz, Processor type: Qualcomm Snapdragon, Processor: APQ8009. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 570 g. Operating system software: Android 6.0. Product colour: Black