Lenovo IdeaCentre C200, 47 cm (18.5"), Intel Atom®, 2 GB, 500 GB, Windows 7 Home Premium, Black
Lenovo IdeaCentre C200. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor type: Intel Atom®, Processor frequency: 1,66 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA 3150. Built-in camera. Optical drives: DVD-RW. Operating system software: Windows 7 Home Premium. Product colour: Black