Lenovo logo

Lenovo ThinkPad X61s (7669-3JG), CH-DE Intel® Core™2 Duo L7500 30,7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11326
Info modified on:
24 Jan 2025, 20:56:32
Short summary description Lenovo ThinkPad X61s (7669-3JG), CH-DE Intel® Core™2 Duo L7500 30,7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional:

Lenovo ThinkPad X61s (7669-3JG), CH-DE, Intel® Core™2 Duo, 1,6 GHz, 30,7 cm (12.1"), 1024 x 768 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad X61s (7669-3JG), CH-DE Intel® Core™2 Duo L7500 30,7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional:

Lenovo ThinkPad X61s (7669-3JG), CH-DE. Processor type: Intel® Core™2 Duo, Processor: L7500, Processor frequency: 1,6 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system software: Windows XP Professional. Weight: 1,31 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.