Lenovo 3000 N100, Intel® Core™2 Duo, 1,66 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 100 GB
Lenovo 3000 N100. Processor type: Intel® Core™2 Duo, Processor: T5500, Processor frequency: 1,66 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system software: Windows XP Home Edition. Weight: 2,8 kg