Lenovo A1000, 10,2 cm (4"), 1 GB, 8 GB, 5 MP, Android 5.0, White
Lenovo A1000. Display diagonal: 10,2 cm (4"), Display resolution: 800 x 480 pixels. Processor frequency: 1,3 GHz, Processor type: Spreadtrum, Processor: SC7731. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system software: Android 5.0. Battery capacity: 2050 mAh. Product colour: White. Weight: 132 g