Lenovo ThinkPad Edge 15 + 78Y9364, Intel® Core™ i5, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Lenovo ThinkPad Edge 15 + 78Y9364. Processor type: Intel® Core™ i5, Processor: i5-450M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drives: DVD-RW. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: AMD Mobility Radeon HD 5145. Operating system software: Windows 7 Professional. Product colour: Black. Weight: 2,42 kg