Lenovo logo

Lenovo ThinkPad G550 Intel® Pentium® Dual-Core T4500 39,6 cm (15.6") 3 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24457
Info modified on:
29 Jan 2025, 18:58:00
Short summary description Lenovo ThinkPad G550 Intel® Pentium® Dual-Core T4500 39,6 cm (15.6") 3 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium Black:

Lenovo ThinkPad G550, Intel® Pentium® Dual-Core, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 500 GB

Long summary description Lenovo ThinkPad G550 Intel® Pentium® Dual-Core T4500 39,6 cm (15.6") 3 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium Black:

Lenovo ThinkPad G550. Processor type: Intel® Pentium® Dual-Core, Processor: T4500, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drives: DVD-RW. Discrete graphics card model: Intel® GMA 4500M. Operating system software: Windows 7 Home Premium. Product colour: Black. Weight: 2,55 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.