Lenovo ThinkPad T410i, Intel® Core™ i5, 2,66 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 4 GB, 320 GB
Lenovo ThinkPad T410i. Processor type: Intel® Core™ i5, Processor: i5-480M, Processor frequency: 2,66 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drives: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system software: Windows 7 Professional. Weight: 2,27 kg