Lenovo ThinkPad T400s + ThinkPlus L45, Intel® Core™2 Duo, 2,4 GHz, 35,8 cm (14.1"), 1440 x 900 pixels, 4 GB, 128 GB
Lenovo ThinkPad T400s + ThinkPlus L45. Processor type: Intel® Core™2 Duo, Processor: SP9400, Processor frequency: 2,4 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system software: Windows 7 Professional. Weight: 2,38 kg