Lenovo ThinkPad T61 (7663-12G), NL, Intel® Core™2 Duo, 2 GHz, 35,8 cm (14.1"), 1440 x 900 pixels, 1 GB, 80 GB
Lenovo ThinkPad T61 (7663-12G), NL. Processor type: Intel® Core™2 Duo, Processor: T7300, Processor frequency: 2 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drives: DVD-ROM. Discrete graphics card model: NVIDIA Quadro NVS 140M. Operating system software: Windows Vista Business. Weight: 2,3 kg