Lenovo logo

Lenovo Essential M30-70 Intel® Core™ i5 i5-4210U Laptop 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20596
Info modified on:
24 Jan 2025, 20:39:39
Short summary description Lenovo Essential M30-70 Intel® Core™ i5 i5-4210U Laptop 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Silver:

Lenovo Essential M30-70, Intel® Core™ i5, 1,7 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo Essential M30-70 Intel® Core™ i5 i5-4210U Laptop 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Silver:

Lenovo Essential M30-70. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system software: Windows 7 Professional. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.