Lenovo logo

Lenovo IdeaPad Z370 Intel® Core™ i5 i5-2410M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 410M FreeDOS Brown, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30944
Info modified on:
25 Jan 2025, 22:01:54
Short summary description Lenovo IdeaPad Z370 Intel® Core™ i5 i5-2410M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 410M FreeDOS Brown, Silver:

Lenovo IdeaPad Z370, Intel® Core™ i5, 2,3 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad Z370 Intel® Core™ i5 i5-2410M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 410M FreeDOS Brown, Silver:

Lenovo IdeaPad Z370. Processor type: Intel® Core™ i5, Processor: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drives: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® 410M. Operating system software: FreeDOS. Product colour: Brown, Silver. Weight: 2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.