Lenovo Legion H500 Pro, Wired, Gaming, 20 - 20000 Hz, 350 g, Headset, Grey
Lenovo Legion H500 Pro. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Weight: 350 g. Product colour: Grey