Lenovo logo

Lenovo IdeaCentre 520S Intel® Core™ i5 i5-7200U 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36016
Info modified on:
26 Jun 2024, 04:53:40
Short summary description Lenovo IdeaCentre 520S Intel® Core™ i5 i5-7200U 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver:

Lenovo IdeaCentre 520S, 58,4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Home

Long summary description Lenovo IdeaCentre 520S Intel® Core™ i5 i5-7200U 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver:

Lenovo IdeaCentre 520S. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor type: Intel® Core™ i5, Processor frequency: 2,5 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Operating system software: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.