Lenovo logo

Lenovo C40-05 AMD A6 A6-7310 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64371
Info modified on:
19 Jun 2024, 00:07:03
Short summary description Lenovo C40-05 AMD A6 A6-7310 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home:

Lenovo C40-05, 54,6 cm (21.5"), Full HD, AMD A6, 4 GB, 500 GB, Windows 10 Home

Long summary description Lenovo C40-05 AMD A6 A6-7310 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home:

Lenovo C40-05. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor type: AMD A6, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R4. Built-in camera. Optical drives: DVD±RW. Operating system software: Windows 10 Home

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.