Lenovo IdeaCentre C40-30, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 6 GB, 2 TB, Windows 10 Home
Lenovo IdeaCentre C40-30. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor type: Intel® Core™ i3, Processor frequency: 2 GHz. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 820A. Built-in camera. Optical drives: DVD±RW. Operating system software: Windows 10 Home. Product colour: White