Lenovo logo

Lenovo IdeaCentre C50-30 Intel® Core™ i3 i3-4005U 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820A Windows 8.1 White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23305
Info modified on:
26 Jun 2024, 11:00:31
Short summary description Lenovo IdeaCentre C50-30 Intel® Core™ i3 i3-4005U 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820A Windows 8.1 White:

Lenovo IdeaCentre C50-30, 58,4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 8.1

Long summary description Lenovo IdeaCentre C50-30 Intel® Core™ i3 i3-4005U 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820A Windows 8.1 White:

Lenovo IdeaCentre C50-30. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor type: Intel® Core™ i3, Processor frequency: 1,7 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 820A. Built-in camera. Optical drives: DVD±RW. Operating system software: Windows 8.1. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.