Lenovo logo

Lenovo ThinkCentre A57 Intel® Core™2 Duo E4600 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49818
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A57 Intel® Core™2 Duo E4600 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business Tower PC Black:

Lenovo ThinkCentre A57, 2,4 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD Super Multi, Windows Vista Business

Long summary description Lenovo ThinkCentre A57 Intel® Core™2 Duo E4600 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business Tower PC Black:

Lenovo ThinkCentre A57. Processor frequency: 2,4 GHz, Processor type: Intel® Core™2 Duo, Processor: E4600. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drives: DVD Super Multi. Discrete graphics card model: Intel® GMA 3100. Operating system software: Windows Vista Business. Form factor: Tower. Product type: PC. Weight: 11 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.