Lenovo Legion T7, 3,8 GHz, Intel® Core™ i7, i7-10700K, 16 GB, 512 GB, Windows 10 Home
Lenovo Legion T7. Processor frequency: 3,8 GHz, Processor type: Intel® Core™ i7, Processor: i7-10700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system software: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 550 W. Form factor: Tower. Product type: PC. Product colour: Black