Lenovo logo

Lenovo Legion T5 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41460
Info modified on:
14 Jun 2024, 00:57:22
Short summary description Lenovo Legion T5 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black:

Lenovo Legion T5, 2,9 GHz, Intel® Core™ i7, i7-10700, 16 GB, 1 TB, Windows 10 Home

Long summary description Lenovo Legion T5 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black:

Lenovo Legion T5. Processor frequency: 2,9 GHz, Processor type: Intel® Core™ i7, Processor: i7-10700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2933 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2070. Operating system software: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 650 W. Form factor: Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.