Lenovo IdeaCentre T540, 3 GHz, Intel® Core™ i7, i7-9700, 16 GB, 512 GB, Windows 10 Home
Lenovo IdeaCentre T540. Processor frequency: 3 GHz, Processor type: Intel® Core™ i7, Processor: i7-9700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce GTX 1660. Operating system software: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 310 W. Form factor: Tower. Product type: PC