Lenovo logo

Lenovo Stick 300 1,33 GHz Intel Atom® Windows 10 Home Micro USB Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53624
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Stick 300 1,33 GHz Intel Atom® Windows 10 Home Micro USB Black:

Lenovo Stick 300, 1,33 GHz, Intel Atom®, Z3735F, 1,83 GHz, 2 MB, 22 nm

Long summary description Lenovo Stick 300 1,33 GHz Intel Atom® Windows 10 Home Micro USB Black:

Lenovo Stick 300. Processor frequency: 1,33 GHz, Processor type: Intel Atom®, Processor: Z3735F. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Internal storage capacity: 32 GB, Storage media: Flash, Memory card type: MicroSD. Graphics card: HD Graphics. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.