Lenovo IdeaCentre 300-20ISH, 2,7 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, FreeDOS
Lenovo IdeaCentre 300-20ISH. Processor frequency: 2,7 GHz, Processor type: Intel® Core™ i5, Processor: i5-6400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drives: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system software: FreeDOS. Form factor: Mini Tower. Product type: PC. Product colour: Black