Lenovo logo

Lenovo 90004144 motherboard LGA 1155 (Socket H2)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19983
Info modified on:
14 Mar 2024, 17:58:57
Short summary description Lenovo 90004144 motherboard LGA 1155 (Socket H2):

Lenovo 90004144, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Core™ i3, Intel® Pentium®, DDR3-SDRAM, SO-DIMM, 1333,1600 MHz

Long summary description Lenovo 90004144 motherboard LGA 1155 (Socket H2):

Lenovo 90004144. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: SO-DIMM, Supported memory clock speeds: 1333,1600 MHz. Component for: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.