Lenovo logo

Lenovo S115 25,4 cm (10") Sleeve case Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60383
Info modified on:
01 Jun 2022, 15:50:10
Short summary description Lenovo S115 25,4 cm (10") Sleeve case Black:

Lenovo S115, Sleeve case, 25,4 cm (10"), 200 g

Long summary description Lenovo S115 25,4 cm (10") Sleeve case Black:

Lenovo S115. Case type: Sleeve case, Maximum screen size: 25,4 cm (10"). Weight: 200 g. Surface coloration: Monochromatic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.