Lenovo IdeaPad Gaming 3 15ARH05, AMD Ryzen™ 5, 3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB
Lenovo IdeaPad Gaming 3 15ARH05. Product type: Laptop, Form factor: Clamshell. Processor type: AMD Ryzen™ 5, Processor: 4600H, Processor frequency: 3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system software: Windows 10 Home. Product colour: Black