Lenovo IdeaPad 3 14IML05, Intel® Pentium® Gold, 2,4 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB
Lenovo IdeaPad 3 14IML05. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Pentium® Gold, Processor: 6405U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system software: Windows 10 Home in S mode. Product colour: Red