Lenovo logo

Lenovo Yoga S740-14IIL Intel® Core™ i7 i7-1065G7 Laptop 35,6 cm (14") 4K Ultra HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Portuguese Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25206
Info modified on:
23 Apr 2025, 18:39:03
Short summary description Lenovo Yoga S740-14IIL Intel® Core™ i7 i7-1065G7 Laptop 35,6 cm (14") 4K Ultra HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Portuguese Grey:

Lenovo Yoga S740-14IIL, Intel® Core™ i7, 1,3 GHz, 35,6 cm (14"), 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description Lenovo Yoga S740-14IIL Intel® Core™ i7 i7-1065G7 Laptop 35,6 cm (14") 4K Ultra HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Portuguese Grey:

Lenovo Yoga S740-14IIL. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-1065G7, Processor frequency: 1,3 GHz. Display diagonal: 35,6 cm (14"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system software: Windows 10 Home. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.