Lenovo Yoga 910 (13"), Intel® Core™ i7, 2,7 GHz, 35,3 cm (13.9"), 3840 x 2160 pixels, 8 GB, 256 GB
Lenovo Yoga 910 (13"). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor type: Intel® Core™ i7, Processor: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 35,3 cm (13.9"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system software: Windows 10 Home. Product colour: Silver