Lenovo logo

Lenovo IdeaPad U31-70 Intel® Core™ i3 i3-5005U Laptop 33,8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14275
Info modified on:
28 Jan 2025, 10:54:19
Short summary description Lenovo IdeaPad U31-70 Intel® Core™ i3 i3-5005U Laptop 33,8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 White:

Lenovo IdeaPad U31-70, Intel® Core™ i3, 2 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad U31-70 Intel® Core™ i3 i3-5005U Laptop 33,8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 White:

Lenovo IdeaPad U31-70. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system software: Windows 10. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.