Lenovo logo

Lenovo IdeaPad Yoga 3 14 Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14002
Info modified on:
29 Jan 2025, 19:19:11
Short summary description Lenovo IdeaPad Yoga 3 14 Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 White:

Lenovo IdeaPad Yoga 3 14, Intel® Core™ i7, 2,4 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad Yoga 3 14 Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 White:

Lenovo IdeaPad Yoga 3 14. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor type: Intel® Core™ i7, Processor: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system software: Windows 8.1. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.