Lenovo Essential G50-30, Intel® Pentium®, 2,16 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Lenovo Essential G50-30. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Pentium®, Processor: N3530, Processor frequency: 2,16 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system software: FreeDOS. Product colour: Black