Lenovo logo

Lenovo IdeaPad G70-80 Intel® Core™ i7 i7-5500U Laptop 43,9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26132
Info modified on:
29 Jan 2025, 18:36:36
Long product name Lenovo IdeaPad G70-80 Intel® Core™ i7 i7-5500U Laptop 43,9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M Windows 10 Black:

Intel Core i7-5500U Processor ( 2.40 GHz), 8GB RAM, 1000GB SSHD, 17.3" HD+ LED 1600 x 900, GeForce 840M, Windows 10

Lenovo IdeaPad G70-80 Intel® Core™ i7 i7-5500U Laptop 43,9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M Windows 10 Black:

4th Generation Intel® Core™ Processors
4th generation Intel® Core™ processors deliver the performance to increase productivity for your business. Devices turn on in an instant and are always up-to-date. You can multitask quickly and move effortlessly between applications, collaborate wirelessly in a high quality videoconference — all with the convenience of longer battery life. Plus, you can guard against identity theft and ensure safe access to your network with built-in security features. In fact, the only thing more amazing than an Intel Core processor-based PC is what your users will do with it.

Windows 8.1
With the new Windows, you can do more. You have more entertainment, more games, more ways to get stuff done, more ways to search, browse, and connect with the people you care about. You can make Windows uniquely yours by personalizing your Start screen with Live Tiles, your own photos, and the people, apps, and sites that matter most.

Massive 17.3" HD+ Display
The G70's giant 17.3" HD+ (1600 x 900) display is perfect for gaming or enjoying movies and videos.
NVIDIA® Discrete Graphics Options

The G70 spares nothing when it comes to graphics performance. With up to NVIDA® GeForce® 820M 2G graphics, it gives you the extra power you need for gaming and photoediting.

Dolby® Speakers With Advanced Audio™
Enjoy an immersive surround sound experience whether listening to a presentation or kicking back with a movie. This technology increases audio clarity for VOIP applications, maximizes volume output without distortion, and improves dialogue clarity when watching videos.

Speedy Internet Connections
The G70 is equipped with a/c WiFi, which offers up to three times the connection speeds of 802.11n configurations.

Integrated DVD Reader/Writer
There's no need to purchase an external optical drive with the Lenovo G70 — it comes with an integrated DVD/CD-RW drive so you can load programs, listen to CDs, or watch movies offline.

Multitouch Touchpad
Optimized for Windows 8.1 features, this touchpad lets you toggle charms and apps, switch between apps, rotate, zoom, and use other functions with various easy swipes and gestures.

AccuType Keyboard
Featuring a modern look and feel, the acclaimed AccuType keyboard has island-style, ergonomic keys that allow a more fluid, spacious, comfortable, and accurate typing experience than standard keyboard designs.

Fast Data Transfer
Move data between the G70 and other devices quickly with USB 3.0 SuperSpeed. It's up to ten times faster than previous USB technologies, and it's backward-compatible.

Battery-Saving Technology
Lenovo Energy Management protects the long-term durability of the battery and uses advanced energy-saving technology to increase time spent between charges.

Short summary description Lenovo IdeaPad G70-80 Intel® Core™ i7 i7-5500U Laptop 43,9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M Windows 10 Black:

Lenovo IdeaPad G70-80, Intel® Core™ i7, 2,4 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad G70-80 Intel® Core™ i7 i7-5500U Laptop 43,9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M Windows 10 Black:

Lenovo IdeaPad G70-80. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drives: DVD±RW. Operating system software: Windows 10. Product colour: Black

Specs
Service
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.