Lenovo logo

Lenovo Essential G50-80e Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51903
Info modified on:
02 Feb 2025, 23:02:22
Short summary description Lenovo Essential G50-80e Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo Essential G50-80e, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo Essential G50-80e Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo Essential G50-80e. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD±RW. On-board graphics card model: Intel® HD Graphics 5500. Operating system software: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.