Lenovo Essential G40-45-EON, AMD E, 1,35 GHz, 35,6 cm (14"), 4 GB, 500 GB, Windows 8
Lenovo Essential G40-45-EON. Product type: Laptop, Form factor: Clamshell. Processor type: AMD E, Processor: E1-6010, Processor frequency: 1,35 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R2. Operating system software: Windows 8. Product colour: Black