Lenovo ThinkSystem ST50, 3,4 GHz, E-2226G, 16 GB, DDR4-SDRAM, 960 GB, Tower (4U)
Lenovo ThinkSystem ST50. Processor type: Intel Xeon E, Processor frequency: 3,4 GHz, Processor: E-2226G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 960 GB. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Power supply: 250 W. Form factor: Tower (4U)