Lenovo ThinkSystem DM3000H, 48 TB, HDD, Serial Attached SCSI (SAS), 28,7 kg, Rack (2U), Black, Metallic
Lenovo ThinkSystem DM3000H. Total installed storage capacity: 48 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS). Form factor: Rack (2U). Number of storage drives supported: 12, Supported storage drive types: HDD & SSD. Width: 447 mm, Depth: 505 mm, Height: 87 mm, Weight: 28,7 kg. Product colour: Black, Metallic