Lenovo logo

Lenovo ThinkSystem SR650 server Rack (2U) Intel® Xeon® Gold 6154 3 GHz 64 GB DDR4-SDRAM 1100 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46267
Info modified on:
14 Mar 2024, 18:31:29
Short summary description Lenovo ThinkSystem SR650 server Rack (2U) Intel® Xeon® Gold 6154 3 GHz 64 GB DDR4-SDRAM 1100 W:

Lenovo ThinkSystem SR650, 3 GHz, 6154, 64 GB, DDR4-SDRAM, 1100 W, Rack (2U)

Long summary description Lenovo ThinkSystem SR650 server Rack (2U) Intel® Xeon® Gold 6154 3 GHz 64 GB DDR4-SDRAM 1100 W:

Lenovo ThinkSystem SR650. Processor type: Intel® Xeon® Gold, Processor frequency: 3 GHz, Processor: 6154. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 32 GB. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Power supply: 1100 W, Redundant power supply. Form factor: Rack (2U)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.