Lenovo logo

Lenovo ThinkCentre M58 Intel® Core™2 Quad Q8400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16839
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M58 Intel® Core™2 Quad Q8400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business Tower PC Black:

Lenovo ThinkCentre M58, 2,66 GHz, Intel® Core™2 Quad, 2 GB, 320 GB, DVD±RW, Windows Vista Business

Long summary description Lenovo ThinkCentre M58 Intel® Core™2 Quad Q8400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business Tower PC Black:

Lenovo ThinkCentre M58. Processor frequency: 2,66 GHz, Processor type: Intel® Core™2 Quad, Processor: Q8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drives: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system software: Windows Vista Business. Power supply: 280 W. Form factor: Tower. Product type: PC. Weight: 4,18 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.