Lenovo ThinkVision P34w-20, 86,7 cm (34.1"), 3440 x 1440 pixels, Wide Quad HD, LED, 6 ms, Black
Lenovo ThinkVision P34w-20. Display diagonal: 86,7 cm (34.1"), Display resolution: 3440 x 1440 pixels, HD type: Wide Quad HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black