Lenovo logo

Lenovo 5A10W86247 power adapter/inverter Indoor 45 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
366
Info modified on:
11 May 2025, 11:26:27
Short summary description Lenovo 5A10W86247 power adapter/inverter Indoor 45 W Black:

Lenovo 5A10W86247, Laptop, Indoor, 100 - 240 V, 50/60 Hz, 45 W, 5 - 20 V

Long summary description Lenovo 5A10W86247 power adapter/inverter Indoor 45 W Black:

Lenovo 5A10W86247. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: Black. Package type: Box. Quantity per pack: 1 pc(s). Country of origin: China

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.