Lenovo logo

Lenovo IdeaPad Flex 2 15 Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16900
Info modified on:
25 Jan 2025, 22:09:25
Short summary description Lenovo IdeaPad Flex 2 15 Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 White:

Lenovo IdeaPad Flex 2 15, Intel® Core™ i3, 1,9 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad Flex 2 15 Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 White:

Lenovo IdeaPad Flex 2 15. Product type: Hybrid (2-in-1), Form factor: Convertible (Fold-back screen). Processor type: Intel® Core™ i3, Processor: i3-4030U, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system software: Windows 8.1. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.